Vishay Intertechnology, Inc. Through Hole Resistors CMF5097R600FHEB

Description
97.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
97.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF97.6QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF97.6QFTR-ND
Through Hole Resistors CMF97.6QFTR-ND
97.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 97.6 OHM 1/4W 1% AXIAL - CMF5097R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/4W 1% AXIAL
CMF5097R600FHEB
RES 97.6 OHM 1/4W 1% AXIAL CMF5097R600FHEB
RES 97.6ohm 1/4W 1% AXIAL

RES 97.6ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 97.6 1% T-2 Eb E3 Vishay - 67P8526 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 97.6 1% T-2 Eb E3 Vishay
67P8526
Cmf-50 97.6 1% T-2 Eb E3 Vishay 67P8526
CMF-50 97.6 1% T-2 EB e3

CMF-50 97.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF97.6QFTR-ND CMF5097R600FHEB 67P8526
Product Name Through Hole Resistors RES 97.6 OHM 1/4W 1% AXIAL Cmf-50 97.6 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details