Vishay Intertechnology, Inc. 4W Resistor CMF5097K600FHEB

Description
RES 97.6K OHM 1/4W 1% AXIAL Product overview: CMF5097K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5097K600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 97.6K OHM 1/4W 1% AXIAL Product overview: CMF5097K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5097K600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5097K600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 97.6K OHM 1/4W 1% AXIAL Product overview: CMF5097K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5097K600FHEB can be used for catalog matching and distributor lookup.

RES 97.6K OHM 1/4W 1% AXIAL Product overview: CMF5097K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5097K600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 97.6K OHM 1/4W 1% AXIAL - CMF5097K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/4W 1% AXIAL
CMF5097K600FHEB
RES 97.6K OHM 1/4W 1% AXIAL CMF5097K600FHEB
RES 97.6Kohm 1/4W 1% AXIAL

RES 97.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF97.6KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF97.6KQFTR-ND
Through Hole Resistors CMF97.6KQFTR-ND
97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF97.6KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF97.6KQFCT-ND
Through Hole Resistors CMF97.6KQFCT-ND
97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF5097K600FHEB CMF5097K600FHEB CMF97.6KQFTR-ND
Product Name 4W Resistor RES 97.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Resistance Range 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details