Vishay Intertechnology, Inc. RES 976 OHM 1/4W 1% AXIAL CMF50976R00FKEK

Description
RES 976ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/4W 1% AXIAL - CMF50976R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/4W 1% AXIAL
CMF50976R00FKEK
RES 976 OHM 1/4W 1% AXIAL CMF50976R00FKEK
RES 976ohm 1/4W 1% AXIAL

RES 976ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50976R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50976R00FKEK-ND
Through Hole Resistors CMF50976R00FKEK-ND
976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50976R00FKEK CMF50976R00FKEK-ND
Product Name RES 976 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details