Vishay Intertechnology, Inc. RES 976 OHM 1% 50PPM 1/4W CMF50976R00FHEB

Description
RES 976ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 976ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1% 50PPM 1/4W - CMF50976R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1% 50PPM 1/4W
CMF50976R00FHEB
RES 976 OHM 1% 50PPM 1/4W CMF50976R00FHEB
RES 976ohm 1% 50PPM 1/4W

RES 976ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF976QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF976QFCT-ND
Through Hole Resistors CMF976QFCT-ND
976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF976QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF976QFTR-ND
Through Hole Resistors CMF976QFTR-ND
976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
976 OHM 4W Resistor - 53-CMF50976R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
976 OHM 4W Resistor
53-CMF50976R00FHEB
976 OHM 4W Resistor 53-CMF50976R00FHEB
RES 976 OHM 1/4W 1% AXIAL Product overview: CMF50976R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 976 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 976 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50976R00FHEB can be used for catalog matching and distributor lookup.

RES 976 OHM 1/4W 1% AXIAL Product overview: CMF50976R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 976 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 976 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50976R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 976 1% T-2 Eb E3 Vishay - 67P8533 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 976 1% T-2 Eb E3 Vishay
67P8533
Cmf-50 976 1% T-2 Eb E3 Vishay 67P8533
CMF-50 976 1% T-2 EB e3

CMF-50 976 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50976R00FHEB CMF976QFCT-ND 53-CMF50976R00FHEB 67P8533
Product Name RES 976 OHM 1% 50PPM 1/4W Through Hole Resistors 976 OHM 4W Resistor Cmf-50 976 1% T-2 Eb E3 Vishay
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details