Vishay Intertechnology, Inc. Through Hole Resistors CMF50976K00FKEB

Description
976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50976K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50976K00FKEB-ND
Through Hole Resistors CMF50976K00FKEB-ND
976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 976K OHM 1/4W 1% AXIAL - CMF50976K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/4W 1% AXIAL
CMF50976K00FKEB
RES 976K OHM 1/4W 1% AXIAL CMF50976K00FKEB
RES 976Kohm 1/4W 1% AXIAL

RES 976Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 976K 1% T-1 Eb E3 Vishay - 67P8529 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 976K 1% T-1 Eb E3 Vishay
67P8529
Cmf-50 976K 1% T-1 Eb E3 Vishay 67P8529
CMF-50 976K 1% T-1 EB e3

CMF-50 976K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50976K00FKEB-ND CMF50976K00FKEB 67P8529
Product Name Through Hole Resistors RES 976K OHM 1/4W 1% AXIAL Cmf-50 976K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details