Vishay Intertechnology, Inc. RES 95.3 OHM 1/4W 1% AXIAL CMF5095R300FHEB

Description
RES 95.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/4W 1% AXIAL - CMF5095R300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/4W 1% AXIAL
CMF5095R300FHEB
RES 95.3 OHM 1/4W 1% AXIAL CMF5095R300FHEB
RES 95.3ohm 1/4W 1% AXIAL

RES 95.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF95.3QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF95.3QFTR-ND
Through Hole Resistors CMF95.3QFTR-ND
95.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 95.3 1% T-2 Eb E3 Vishay - 67P8520 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 95.3 1% T-2 Eb E3 Vishay
67P8520
Cmf-50 95.3 1% T-2 Eb E3 Vishay 67P8520
CMF-50 95.3 1% T-2 EB e3

CMF-50 95.3 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5095R300FHEB CMF95.3QFTR-ND 67P8520
Product Name RES 95.3 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 95.3 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers