Vishay Intertechnology, Inc. RES 95 OHM 1/4W 1% AXIAL CMF5095R000FHEK

Description
RES 95ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 95ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95 OHM 1/4W 1% AXIAL - CMF5095R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95 OHM 1/4W 1% AXIAL
CMF5095R000FHEK
RES 95 OHM 1/4W 1% AXIAL CMF5095R000FHEK
RES 95ohm 1/4W 1% AXIAL

RES 95ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5095R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5095R000FHEK-ND
Through Hole Resistors CMF5095R000FHEK-ND
95 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 95 1% T-2 Ek E3 Vishay - 67P8519 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 95 1% T-2 Ek E3 Vishay
67P8519
Cmf-50 95 1% T-2 Ek E3 Vishay 67P8519
CMF-50 95 1% T-2 EK e3

CMF-50 95 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5095R000FHEK CMF5095R000FHEK-ND 67P8519
Product Name RES 95 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 95 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95 ohms 95 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers