Vishay Intertechnology, Inc. 4W Resistor CMF5095K300FHEB

Description
RES 95.3K OHM 1/4W 1% AXIAL Product overview: CMF5095K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5095K300FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 95.3K OHM 1/4W 1% AXIAL Product overview: CMF5095K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5095K300FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5095K300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 95.3K OHM 1/4W 1% AXIAL Product overview: CMF5095K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5095K300FHEB can be used for catalog matching and distributor lookup.

RES 95.3K OHM 1/4W 1% AXIAL Product overview: CMF5095K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5095K300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF95.3KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF95.3KQFTR-ND
Through Hole Resistors CMF95.3KQFTR-ND
95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF95.3KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF95.3KQFCT-ND
Through Hole Resistors CMF95.3KQFCT-ND
95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5095K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5095K300FHEB
Metal Film Resistors - CMF5095K300FHEB
Metal Film Resistors - Through Hole 1/8watt 95.3Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 95.3Kohms 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF5095K300FHEB CMF95.3KQFTR-ND CMF5095K300FHEB
Product Name 4W Resistor Through Hole Resistors Metal Film Resistors -
Resistance Range 95300 ohms 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details