Vishay Intertechnology, Inc. RES 953 OHM 1% 50PPM 1/4W CMF50953R00FHEB

Description
RES 953ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 953ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1% 50PPM 1/4W - CMF50953R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1% 50PPM 1/4W
CMF50953R00FHEB
RES 953 OHM 1% 50PPM 1/4W CMF50953R00FHEB
RES 953ohm 1% 50PPM 1/4W

RES 953ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF953QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF953QFTR-ND
Through Hole Resistors CMF953QFTR-ND
953 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50953R00FHEB CMF953QFTR-ND
Product Name RES 953 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details