METAL FILM,1/10W,94.2,.5%,
94.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-50 94.2 .5% T-2 B14
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5094R200DHBF | CMF5094R200DHBF-ND | 67P8504 |
| Product Name | METAL FILM,1/10W,94.2,.5%,50PPM,BULK | Through Hole Resistors | Cmf-50 94.2 .5% T-2 B14 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 10 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |