Vishay Intertechnology, Inc. Through Hole Resistors CMF50942R00BER6

Description
942 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
942 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50942R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50942R00BER6-ND
Through Hole Resistors CMF50942R00BER6-ND
942 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

942 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50942R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50942R00BER6
Metal Film Resistors - CMF50942R00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,942Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,942Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5675
Resistor,metal Film,942Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5675
Resistor,Metal Film,942Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,942Ohms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50942R00BER6-ND CMF50942R00BER6 40C5675
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,942Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 942 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details