Vishay Intertechnology, Inc. RES 93.6 OHM 1/4W 0.5% AXIAL CMF5093R600DER6

Description
RES 93.6ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 93.6ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.6 OHM 1/4W 0.5% AXIAL - CMF5093R600DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.6 OHM 1/4W 0.5% AXIAL
CMF5093R600DER6
RES 93.6 OHM 1/4W 0.5% AXIAL CMF5093R600DER6
RES 93.6ohm 1/4W 0.5% AXIAL

RES 93.6ohm 1/4W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5093R600DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5093R600DER6-ND
Through Hole Resistors CMF5093R600DER6-ND
93.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 93.6 .5% T-9 Re6 Vishay - 67P8494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 93.6 .5% T-9 Re6 Vishay
67P8494
Cmf-50 93.6 .5% T-9 Re6 Vishay 67P8494
CMF-50 93.6 .5% T-9 RE6

CMF-50 93.6 .5% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5093R600DER6 CMF5093R600DER6-ND 67P8494
Product Name RES 93.6 OHM 1/4W 0.5% AXIAL Through Hole Resistors Cmf-50 93.6 .5% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.6 ohms 93.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details