Vishay Intertechnology, Inc. Through Hole Resistors CMF5093R100FKR6

Description
93.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5093R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5093R100FKR6-ND
Through Hole Resistors CMF5093R100FKR6-ND
93.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 93.1 OHM 1/4W 1% AXIAL - CMF5093R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/4W 1% AXIAL
CMF5093R100FKR6
RES 93.1 OHM 1/4W 1% AXIAL CMF5093R100FKR6
RES 93.1ohm 1/4W 1% AXIAL

RES 93.1ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 93.1 1% T-1 Re6 Vishay - 67P8492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 93.1 1% T-1 Re6 Vishay
67P8492
Cmf-50 93.1 1% T-1 Re6 Vishay 67P8492
CMF-50 93.1 1% T-1 RE6

CMF-50 93.1 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5093R100FKR6-ND CMF5093R100FKR6 67P8492
Product Name Through Hole Resistors RES 93.1 OHM 1/4W 1% AXIAL Cmf-50 93.1 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details