Vishay Intertechnology, Inc. RES 93.1K OHM 1% 50PPM 1/4W CMF5093K100FHEB

Description
RES 93.1Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 93.1Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1% 50PPM 1/4W - CMF5093K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1% 50PPM 1/4W
CMF5093K100FHEB
RES 93.1K OHM 1% 50PPM 1/4W CMF5093K100FHEB
RES 93.1Kohm 1% 50PPM 1/4W

RES 93.1Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF93.1KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF93.1KQFTR-ND
Through Hole Resistors CMF93.1KQFTR-ND
93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF93.1KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF93.1KQFCT-ND
Through Hole Resistors CMF93.1KQFCT-ND
93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5093K100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 93.1K OHM 1/4W 1% AXIAL Product overview: CMF5093K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5093K100FHEB can be used for catalog matching and distributor lookup.

RES 93.1K OHM 1/4W 1% AXIAL Product overview: CMF5093K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5093K100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 93.1K 1% T-2 Eb E3 Vishay - 67P8488 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 93.1K 1% T-2 Eb E3 Vishay
67P8488
Cmf-50 93.1K 1% T-2 Eb E3 Vishay 67P8488
CMF-50 93.1K 1% T-2 EB e3

CMF-50 93.1K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5093K100FHEB CMF93.1KQFTR-ND 53-CMF5093K100FHEB 67P8488
Product Name RES 93.1K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Cmf-50 93.1K 1% T-2 Eb E3 Vishay
Resistance Range 93100 ohms 93100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details