Vishay Intertechnology, Inc. RES 931K OHM 1/4W 1% AXIAL CMF50931K00FKEK

Description
RES 931Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/4W 1% AXIAL - CMF50931K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/4W 1% AXIAL
CMF50931K00FKEK
RES 931K OHM 1/4W 1% AXIAL CMF50931K00FKEK
RES 931Kohm 1/4W 1% AXIAL

RES 931Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50931K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50931K00FKEK-ND
Through Hole Resistors CMF50931K00FKEK-ND
931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 931K 1% T-1 Ek E3 Vishay - 67P8498 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 931K 1% T-1 Ek E3 Vishay
67P8498
Cmf-50 931K 1% T-1 Ek E3 Vishay 67P8498
CMF-50 931K 1% T-1 EK e3

CMF-50 931K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50931K00FKEK CMF50931K00FKEK-ND 67P8498
Product Name RES 931K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 931K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details