Vishay Intertechnology, Inc. Through Hole Resistors CMF50910R00GKR6

Description
910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50910R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50910R00GKR6-ND
Through Hole Resistors CMF50910R00GKR6-ND
910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 910 OHM 1/4W 2% AXIAL - CMF50910R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/4W 2% AXIAL
CMF50910R00GKR6
RES 910 OHM 1/4W 2% AXIAL CMF50910R00GKR6
RES 910ohm 1/4W 2% AXIAL

RES 910ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 910 2% T-1 Re6 Vishay - 67P8485 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 910 2% T-1 Re6 Vishay
67P8485
Cmf-50 910 2% T-1 Re6 Vishay 67P8485
CMF-50 910 2% T-1 RE6

CMF-50 910 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50910R00GKR6-ND CMF50910R00GKR6 67P8485
Product Name Through Hole Resistors RES 910 OHM 1/4W 2% AXIAL Cmf-50 910 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers