Vishay Intertechnology, Inc. RES 910 OHM 1/4W 2% AXIAL CMF50910R00GKBF

Description
RES 910ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/4W 2% AXIAL - CMF50910R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/4W 2% AXIAL
CMF50910R00GKBF
RES 910 OHM 1/4W 2% AXIAL CMF50910R00GKBF
RES 910ohm 1/4W 2% AXIAL

RES 910ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF50910R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50910R00GKBF-ND
Through Hole Resistors CMF50910R00GKBF-ND
910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 910 2% T-1 B14 Vishay - 67P8484 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 910 2% T-1 B14 Vishay
67P8484
Cmf-50 910 2% T-1 B14 Vishay 67P8484
CMF-50 910 2% T-1 B14

CMF-50 910 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50910R00GKBF CMF50910R00GKBF-ND 67P8484
Product Name RES 910 OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 910 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details