Vishay Intertechnology, Inc. RES 90.9 OHM 1/4W 1% AXIAL CMF5090R900FHEB

Description
RES 90.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/4W 1% AXIAL - CMF5090R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/4W 1% AXIAL
CMF5090R900FHEB
RES 90.9 OHM 1/4W 1% AXIAL CMF5090R900FHEB
RES 90.9ohm 1/4W 1% AXIAL

RES 90.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF90.9QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF90.9QFCT-ND
Through Hole Resistors CMF90.9QFCT-ND
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF90.9QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF90.9QFTR-ND
Through Hole Resistors CMF90.9QFTR-ND
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
90.9 OHM 4W Resistor - 53-CMF5090R900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90.9 OHM 4W Resistor
53-CMF5090R900FHEB
90.9 OHM 4W Resistor 53-CMF5090R900FHEB
RES 90.9 OHM 1/4W 1% AXIAL Product overview: CMF5090R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5090R900FHEB can be used for catalog matching and distributor lookup.

RES 90.9 OHM 1/4W 1% AXIAL Product overview: CMF5090R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5090R900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 90.9 1% T-2 Eb E3 Vishay - 67P8462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 90.9 1% T-2 Eb E3 Vishay
67P8462
Cmf-50 90.9 1% T-2 Eb E3 Vishay 67P8462
CMF-50 90.9 1% T-2 EB e3

CMF-50 90.9 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5090R900FHEB CMF90.9QFCT-ND 53-CMF5090R900FHEB 67P8462
Product Name RES 90.9 OHM 1/4W 1% AXIAL Through Hole Resistors 90.9 OHM 4W Resistor Cmf-50 90.9 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers