Vishay Intertechnology, Inc. Through Hole Resistors CMF5090R600DHR6

Description
90.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5090R600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5090R600DHR6-ND
Through Hole Resistors CMF5090R600DHR6-ND
90.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.6 OHM 1/4W 0.5% AXIAL - CMF5090R600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.6 OHM 1/4W 0.5% AXIAL
CMF5090R600DHR6
RES 90.6 OHM 1/4W 0.5% AXIAL CMF5090R600DHR6
RES 90.6ohm 1/4W 0.5% AXIAL

RES 90.6ohm 1/4W 0.5% AXIAL

Supplier's Site
Cmf-50 90.6 .5% T-2 Re6 Vishay - 67P8461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 90.6 .5% T-2 Re6 Vishay
67P8461
Cmf-50 90.6 .5% T-2 Re6 Vishay 67P8461
CMF-50 90.6 .5% T-2 RE6

CMF-50 90.6 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5090R600DHR6-ND CMF5090R600DHR6 67P8461
Product Name Through Hole Resistors RES 90.6 OHM 1/4W 0.5% AXIAL Cmf-50 90.6 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.6 ohms 90.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details