Vishay Intertechnology, Inc. RES 90.6 OHM 1/4W 0.5% AXIAL CMF5090R600DHEA

Description
RES 90.6ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 90.6ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.6 OHM 1/4W 0.5% AXIAL - CMF5090R600DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.6 OHM 1/4W 0.5% AXIAL
CMF5090R600DHEA
RES 90.6 OHM 1/4W 0.5% AXIAL CMF5090R600DHEA
RES 90.6ohm 1/4W 0.5% AXIAL

RES 90.6ohm 1/4W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5090R600DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5090R600DHEA-ND
Through Hole Resistors CMF5090R600DHEA-ND
90.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 90.6 .5% T-2 Ea E3 Vishay - 67P8458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 90.6 .5% T-2 Ea E3 Vishay
67P8458
Cmf-50 90.6 .5% T-2 Ea E3 Vishay 67P8458
CMF-50 90.6 .5% T-2 EA e3

CMF-50 90.6 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5090R600DHEA CMF5090R600DHEA-ND 67P8458
Product Name RES 90.6 OHM 1/4W 0.5% AXIAL Through Hole Resistors Cmf-50 90.6 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.6 ohms 90.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers