Vishay Intertechnology, Inc. Through Hole Resistors CMF5090K900FKR6

Description
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5090K900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5090K900FKR6-ND
Through Hole Resistors CMF5090K900FKR6-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9K OHM 1/4W 1% AXIAL - CMF5090K900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W 1% AXIAL
CMF5090K900FKR6
RES 90.9K OHM 1/4W 1% AXIAL CMF5090K900FKR6
RES 90.9Kohm 1/4W 1% AXIAL

RES 90.9Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5662
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5662
Resistor,Metal Film,909KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,909KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5090K900FKR6-ND CMF5090K900FKR6 40C5662
Product Name Through Hole Resistors RES 90.9K OHM 1/4W 1% AXIAL Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details