Vishay Precision Group Metal Film Resistors - CMF5090K900FKKA

Description
Metal Film Resistors - Through Hole CMF-50 90.9K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 90.9K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5090K900FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5090K900FKKA
Metal Film Resistors - CMF5090K900FKKA
Metal Film Resistors - Through Hole CMF-50 90.9K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-50 90.9K 1% T-1 K36

Supplier's Site
Cmf-50 90.9K 1% T-1 K36 Vishay - 67P8453 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 90.9K 1% T-1 K36 Vishay
67P8453
Cmf-50 90.9K 1% T-1 K36 Vishay 67P8453
CMF-50 90.9K 1% T-1 K36

CMF-50 90.9K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5090K900FKKA 67P8453
Product Name Metal Film Resistors - Cmf-50 90.9K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers