Vishay Intertechnology, Inc. Through Hole Resistors CMF5090K900FKEB

Description
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5090K900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5090K900FKEB-ND
Through Hole Resistors CMF5090K900FKEB-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9K OHM 1/4W 1% AXIAL - CMF5090K900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W 1% AXIAL
CMF5090K900FKEB
RES 90.9K OHM 1/4W 1% AXIAL CMF5090K900FKEB
RES 90.9Kohm 1/4W 1% AXIAL

RES 90.9Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 90.9K 1% T-1 Eb E3 Vishay - 67P8451 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 90.9K 1% T-1 Eb E3 Vishay
67P8451
Cmf-50 90.9K 1% T-1 Eb E3 Vishay 67P8451
CMF-50 90.9K 1% T-1 EB e3

CMF-50 90.9K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5090K900FKEB-ND CMF5090K900FKEB 67P8451
Product Name Through Hole Resistors RES 90.9K OHM 1/4W 1% AXIAL Cmf-50 90.9K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details