Vishay Intertechnology, Inc. Metal Film Resistors - CMF5090K900FKEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5090K900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5090K900FKEA
Metal Film Resistors - CMF5090K900FKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5090K900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5090K900FKEA-ND
Through Hole Resistors CMF5090K900FKEA-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 90.9K 1% T-1 Ea E3 Vishay - 67P8450 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 90.9K 1% T-1 Ea E3 Vishay
67P8450
Cmf-50 90.9K 1% T-1 Ea E3 Vishay 67P8450
CMF-50 90.9K 1% T-1 EA e3

CMF-50 90.9K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5090K900FKEA CMF5090K900FKEA-ND 67P8450
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 90.9K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details