Vishay Precision Group 0.25W 200V Resistor CMF5090K900FHEB

Description
Metal Film Resistor, 90.9kR, 1%, 0.25W, 200V, Axial Product overview: CMF5090K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5090K900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor, 90.9kR, 1%, 0.25W, 200V, Axial Product overview: CMF5090K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5090K900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 200V Resistor - 53-CMF5090K900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
53-CMF5090K900FHEB
0.25W 200V Resistor 53-CMF5090K900FHEB
Metal Film Resistor, 90.9kR, 1%, 0.25W, 200V, Axial Product overview: CMF5090K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5090K900FHEB can be used for catalog matching and distributor lookup.

Metal Film Resistor, 90.9kR, 1%, 0.25W, 200V, Axial Product overview: CMF5090K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5090K900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 90.9K OHM 1/4W 1% AXIAL - CMF5090K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W 1% AXIAL
CMF5090K900FHEB
RES 90.9K OHM 1/4W 1% AXIAL CMF5090K900FHEB
RES 90.9Kohm 1/4W 1% AXIAL

RES 90.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF90.9KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF90.9KQFCT-ND
Through Hole Resistors CMF90.9KQFCT-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF90.9KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF90.9KQFTR-ND
Through Hole Resistors CMF90.9KQFTR-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 90.9 Kohm, 250 Mw, 1%; Resistance Vishay - 67P8449 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 90.9 Kohm, 250 Mw, 1%; Resistance Vishay
67P8449
Metal Film Resistor, 90.9 Kohm, 250 Mw, 1%; Resistance Vishay 67P8449
METAL FILM RESISTOR, 90.9 KOHM, 250 MW, 1%; Resistance:90.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 90.9 KOHM, 250 MW, 1%; Resistance:90.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5090K900FHEB CMF5090K900FHEB CMF90.9KQFCT-ND 67P8449
Product Name 0.25W 200V Resistor RES 90.9K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 90.9 Kohm, 250 Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 90900 ohms 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers