Vishay Intertechnology, Inc. RES 909 OHM 1/4W 1% AXIAL CMF50909R00FKR6

Description
RES 909ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/4W 1% AXIAL - CMF50909R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/4W 1% AXIAL
CMF50909R00FKR6
RES 909 OHM 1/4W 1% AXIAL CMF50909R00FKR6
RES 909ohm 1/4W 1% AXIAL

RES 909ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50909R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50909R00FKR6-ND
Through Hole Resistors CMF50909R00FKR6-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5670
Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5670
Resistor,Metal Film,909Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,909Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50909R00FKR6 CMF50909R00FKR6-ND 40C5670
Product Name RES 909 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details