909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 909ohm 1/4W 1% AXIAL
Resistor,Metal Film,909Ohms,200WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF50909R00FKBF-ND | CMF50909R00FKBF | 88C9742 |
| Product Name | Through Hole Resistors | RES 909 OHM 1/4W 1% AXIAL | Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 909 ohms | 909 ohms |