Vishay Intertechnology, Inc. RES 909 OHM 1/4W 1% AXIAL CMF50909R00FHEK

Description
RES 909ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/4W 1% AXIAL - CMF50909R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/4W 1% AXIAL
CMF50909R00FHEK
RES 909 OHM 1/4W 1% AXIAL CMF50909R00FHEK
RES 909ohm 1/4W 1% AXIAL

RES 909ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50909R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50909R00FHEK-ND
Through Hole Resistors CMF50909R00FHEK-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 909 1% T-2 Ek E3 Vishay - 67P8476 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 909 1% T-2 Ek E3 Vishay
67P8476
Cmf-50 909 1% T-2 Ek E3 Vishay 67P8476
CMF-50 909 1% T-2 EK e3

CMF-50 909 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50909R00FHEK CMF50909R00FHEK-ND 67P8476
Product Name RES 909 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 909 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details