Vishay Intertechnology, Inc. Through Hole Resistors CMF50909R00FHEB

Description
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF909QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF909QFCT-ND
Through Hole Resistors CMF909QFCT-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF909QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF909QFTR-ND
Through Hole Resistors CMF909QFTR-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 909 OHM 1% 50PPM 1/4W - CMF50909R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1% 50PPM 1/4W
CMF50909R00FHEB
RES 909 OHM 1% 50PPM 1/4W CMF50909R00FHEB
RES 909ohm 1% 50PPM 1/4W

RES 909ohm 1% 50PPM 1/4W

Supplier's Site
909 OHM 4W Resistor - 53-CMF50909R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
909 OHM 4W Resistor
53-CMF50909R00FHEB
909 OHM 4W Resistor 53-CMF50909R00FHEB
RES 909 OHM 1/4W 1% AXIAL Product overview: CMF50909R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 909 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50909R00FHEB can be used for catalog matching and distributor lookup.

RES 909 OHM 1/4W 1% AXIAL Product overview: CMF50909R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 909 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50909R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF909QFCT-ND CMF50909R00FHEB 53-CMF50909R00FHEB
Product Name Through Hole Resistors RES 909 OHM 1% 50PPM 1/4W 909 OHM 4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers