Vishay Intertechnology, Inc. RES 909 OHM 1/4W .1% AXIAL CMF50909R00BEBF

Description
RES 909ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/4W .1% AXIAL - CMF50909R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/4W .1% AXIAL
CMF50909R00BEBF
RES 909 OHM 1/4W .1% AXIAL CMF50909R00BEBF
RES 909ohm 1/4W .1% AXIAL

RES 909ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50909R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50909R00BEBF-ND
Through Hole Resistors CMF50909R00BEBF-ND
909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50909R00BEBF CMF50909R00BEBF-ND
Product Name RES 909 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers