Vishay Intertechnology, Inc. Through Hole Resistors CMF50909K00FKR6

Description
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50909K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50909K00FKR6-ND
Through Hole Resistors CMF50909K00FKR6-ND
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 909K OHM 1/4W 1% AXIAL - CMF50909K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/4W 1% AXIAL
CMF50909K00FKR6
RES 909K OHM 1/4W 1% AXIAL CMF50909K00FKR6
RES 909Kohm 1/4W 1% AXIAL

RES 909Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5668
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5668
Resistor,Metal Film,909KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,909KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50909K00FKR6-ND CMF50909K00FKR6 40C5668
Product Name Through Hole Resistors RES 909K OHM 1/4W 1% AXIAL Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers