Vishay Intertechnology, Inc. 4W Resistor CMF508K8700FHEB

Description
RES 8.87K OHM 1/4W 1% AXIAL Product overview: CMF508K8700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K8700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 8.87K OHM 1/4W 1% AXIAL Product overview: CMF508K8700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K8700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF508K8700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 8.87K OHM 1/4W 1% AXIAL Product overview: CMF508K8700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K8700FHEB can be used for catalog matching and distributor lookup.

RES 8.87K OHM 1/4W 1% AXIAL Product overview: CMF508K8700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K8700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.87K OHM 1% 50PPM 1/4W - CMF508K8700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1% 50PPM 1/4W
CMF508K8700FHEB
RES 8.87K OHM 1% 50PPM 1/4W CMF508K8700FHEB
RES 8.87Kohm 1% 50PPM 1/4W

RES 8.87Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF8.87KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.87KQFCT-ND
Through Hole Resistors CMF8.87KQFCT-ND
8.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF8.87KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.87KQFTR-ND
Through Hole Resistors CMF8.87KQFTR-ND
8.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF508K8700FHEB CMF508K8700FHEB CMF8.87KQFCT-ND
Product Name 4W Resistor RES 8.87K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers