Vishay Intertechnology, Inc. Through Hole Resistors CMF508K6600FKEB

Description
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF508K6600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K6600FKEB-ND
Through Hole Resistors CMF508K6600FKEB-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.66K OHM 1/4W 1% AXIAL - CMF508K6600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/4W 1% AXIAL
CMF508K6600FKEB
RES 8.66K OHM 1/4W 1% AXIAL CMF508K6600FKEB
RES 8.66Kohm 1/4W 1% AXIAL

RES 8.66Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 8.66K 1% T-1 Eb E3 Vishay - 67P8303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.66K 1% T-1 Eb E3 Vishay
67P8303
Cmf-50 8.66K 1% T-1 Eb E3 Vishay 67P8303
CMF-50 8.66K 1% T-1 EB e3

CMF-50 8.66K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K6600FKEB-ND CMF508K6600FKEB 67P8303
Product Name Through Hole Resistors RES 8.66K OHM 1/4W 1% AXIAL Cmf-50 8.66K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details