Vishay Intertechnology, Inc. Through-Hole Resistor CMF508K6600FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 8.66Kohms 1% Product overview: CMF508K6600FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K6600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 8.66Kohms 1% Product overview: CMF508K6600FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K6600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-CMF508K6600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF508K6600FHEB
Through-Hole Resistor 53-CMF508K6600FHEB
Metal Film Resistors - Through Hole 1/4watt 8.66Kohms 1% Product overview: CMF508K6600FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K6600FHEB can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 8.66Kohms 1% Product overview: CMF508K6600FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K6600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.66K OHM 1% 50PPM 1/4W - CMF508K6600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1% 50PPM 1/4W
CMF508K6600FHEB
RES 8.66K OHM 1% 50PPM 1/4W CMF508K6600FHEB
RES 8.66Kohm 1% 50PPM 1/4W

RES 8.66Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF8.66KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.66KQFCT-ND
Through Hole Resistors CMF8.66KQFCT-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF8.66KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.66KQFTR-ND
Through Hole Resistors CMF8.66KQFTR-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF508K6600FHEB CMF508K6600FHEB CMF8.66KQFCT-ND
Product Name Through-Hole Resistor RES 8.66K OHM 1% 50PPM 1/4W Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Resistance Range 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details