Vishay Intertechnology, Inc. RES 8.66K OHM 1/4W 1% AXIAL CMF508K6600FEBF

Description
RES 8.66Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/4W 1% AXIAL - CMF508K6600FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/4W 1% AXIAL
CMF508K6600FEBF
RES 8.66K OHM 1/4W 1% AXIAL CMF508K6600FEBF
RES 8.66Kohm 1/4W 1% AXIAL

RES 8.66Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF508K6600FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K6600FEBF-ND
Through Hole Resistors CMF508K6600FEBF-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 8.66K 1% T-9 B14 Vishay - 67P8300 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.66K 1% T-9 B14 Vishay
67P8300
Cmf-50 8.66K 1% T-9 B14 Vishay 67P8300
CMF-50 8.66K 1% T-9 B14

CMF-50 8.66K 1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K6600FEBF CMF508K6600FEBF-ND 67P8300
Product Name RES 8.66K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 8.66K 1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers