Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF508K6600BER6

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 8.66K .1% T-9 RE6
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 8.66K .1% T-9 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF508K6600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF508K6600BER6
Vishay/DaleMetal Film Resistors - CMF508K6600BER6
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 8.66K .1% T-9 RE6

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 8.66K .1% T-9 RE6

Supplier's Site
Through Hole Resistors - CMF508K6600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K6600BER6-ND
Through Hole Resistors CMF508K6600BER6-ND
8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 8.66K .1% T-9 Re6 Vishay - 67P8299 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.66K .1% T-9 Re6 Vishay
67P8299
Cmf-50 8.66K .1% T-9 Re6 Vishay 67P8299
CMF-50 8.66K .1% T-9 RE6

CMF-50 8.66K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K6600BER6 CMF508K6600BER6-ND 67P8299
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 8.66K .1% T-9 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details