8.45 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 8.45Kohm 1/4W 1% AXIAL
Resistor,Metal Film,84.5KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF508K4500FKR6-ND | CMF508K4500FKR6 | 40C5623 |
| Product Name | Through Hole Resistors | RES 8.45K OHM 1/4W 1% AXIAL | Resistor,metal Film,84.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |