Vishay Intertechnology, Inc. RES 8.45K OHM 1/4W .5% AXIAL CMF508K4500DHBF

Description
RES 8.45Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/4W .5% AXIAL - CMF508K4500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/4W .5% AXIAL
CMF508K4500DHBF
RES 8.45K OHM 1/4W .5% AXIAL CMF508K4500DHBF
RES 8.45Kohm 1/4W .5% AXIAL

RES 8.45Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF508K4500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K4500DHBF-ND
Through Hole Resistors CMF508K4500DHBF-ND
8.45 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 8.45K .5% T-2 B14 Vishay - 67P8292 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.45K .5% T-2 B14 Vishay
67P8292
Cmf-50 8.45K .5% T-2 B14 Vishay 67P8292
CMF-50 8.45K .5% T-2 B14

CMF-50 8.45K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K4500DHBF CMF508K4500DHBF-ND 67P8292
Product Name RES 8.45K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 8.45K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details