Vishay Intertechnology, Inc. Metal Film Resistors - CMF508K3500BEEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF508K3500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF508K3500BEEK
Metal Film Resistors - CMF508K3500BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF508K3500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K3500BEEK-ND
Through Hole Resistors CMF508K3500BEEK-ND
8.35 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.35 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 8.35K .1% T-9 Ek E3 Vishay - 67P8289 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.35K .1% T-9 Ek E3 Vishay
67P8289
Cmf-50 8.35K .1% T-9 Ek E3 Vishay 67P8289
CMF-50 8.35K .1% T-9 EK e3

CMF-50 8.35K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K3500BEEK CMF508K3500BEEK-ND 67P8289
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 8.35K .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details