Vishay Intertechnology, Inc. Through Hole Resistors CMF508K3200BER6

Description
8.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF508K3200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K3200BER6-ND
Through Hole Resistors CMF508K3200BER6-ND
8.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF508K3200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF508K3200BER6
Vishay/DaleMetal Film Resistors - CMF508K3200BER6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf50, 8.32 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C5618 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 8.32 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C5618
Cmf50, 8.32 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C5618
CMF50, 8.32 kOhm, +/- 0.1 Percent, 25 ppm

CMF50, 8.32 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K3200BER6-ND CMF508K3200BER6 40C5618
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf50, 8.32 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details