Vishay Intertechnology, Inc. RES 8.32K OHM 1/4W 0.1% AXIAL CMF508K3200BEBF

Description
RES 8.32Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.32Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.32K OHM 1/4W 0.1% AXIAL - CMF508K3200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.32K OHM 1/4W 0.1% AXIAL
CMF508K3200BEBF
RES 8.32K OHM 1/4W 0.1% AXIAL CMF508K3200BEBF
RES 8.32Kohm 1/4W 0.1% AXIAL

RES 8.32Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF508K3200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K3200BEBF-ND
Through Hole Resistors CMF508K3200BEBF-ND
8.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 8.32 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C5617 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 8.32 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C5617
Cmf50, 8.32 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C5617
CMF50, 8.32 kOhm, +/- 0.1 Percent, 25 ppm

CMF50, 8.32 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K3200BEBF CMF508K3200BEBF-ND 40C5617
Product Name RES 8.32K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf50, 8.32 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details