Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W 1% AXIAL CMF508K2500FKRE

Description
RES 8.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W 1% AXIAL - CMF508K2500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W 1% AXIAL
CMF508K2500FKRE
RES 8.25K OHM 1/4W 1% AXIAL CMF508K2500FKRE
RES 8.25Kohm 1/4W 1% AXIAL

RES 8.25Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF508K2500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K2500FKRE-ND
Through Hole Resistors CMF508K2500FKRE-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 8.25K 1% T-1 R36 Vishay - 67P8281 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.25K 1% T-1 R36 Vishay
67P8281
Cmf-50 8.25K 1% T-1 R36 Vishay 67P8281
CMF-50 8.25K 1% T-1 R36

CMF-50 8.25K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K2500FKRE CMF508K2500FKRE-ND 67P8281
Product Name RES 8.25K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 8.25K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers