Vishay Precision Group Metal Film Resistors - CMF508K2500FHKA

Description
Metal Film Resistors - Through Hole CMF-50 8.25K 1% T-2 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 8.25K 1% T-2 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF508K2500FHKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF508K2500FHKA
Metal Film Resistors - CMF508K2500FHKA
Metal Film Resistors - Through Hole CMF-50 8.25K 1% T-2 K36

Metal Film Resistors - Through Hole CMF-50 8.25K 1% T-2 K36

Supplier's Site
Cmf-50 8.25K 1% T-2 K36 Vishay - 67P8278 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.25K 1% T-2 K36 Vishay
67P8278
Cmf-50 8.25K 1% T-2 K36 Vishay 67P8278
CMF-50 8.25K 1% T-2 K36

CMF-50 8.25K 1% T-2 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF508K2500FHKA 67P8278
Product Name Metal Film Resistors - Cmf-50 8.25K 1% T-2 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details