Vishay Precision Group RES 8.25K OHM 1% 50PPM 1/4W CMF508K2500FHEB

Description
RES 8.25Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 8.25Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1% 50PPM 1/4W - CMF508K2500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1% 50PPM 1/4W
CMF508K2500FHEB
RES 8.25K OHM 1% 50PPM 1/4W CMF508K2500FHEB
RES 8.25Kohm 1% 50PPM 1/4W

RES 8.25Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF8.25KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.25KQFTR-ND
Through Hole Resistors CMF8.25KQFTR-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF8.25KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.25KQFCT-ND
Through Hole Resistors CMF8.25KQFCT-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1066580-CMF508K2500FHEB
Resistors - Through Hole Resistors 1066580-CMF508K2500FHEB
Win Source Part Number: 1066580-CMF508K2500F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 8.25 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): RN55C8661FB14; RN55C8061FRE6; RN60C8661FRE6; RN55C8451FRE6; RN55C9001FRE6; CMF508K4500FHEB; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF8.25KQFTR,CMF8.25 KQFCT Base Product Number: CMF50

Win Source Part Number: 1066580-CMF508K2500FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 8.25 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Alternative Parts (Cross-Reference): RN55C8661FB14; RN55C8061FRE6; RN60C8661FRE6; RN55C8451FRE6; RN55C9001FRE6; CMF508K4500FHEB;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF8.25KQFTR,CMF8.25KQFCT
Base Product Number: CMF50

Buy Now Datasheet
Through-Hole 0.25 W 8250 ohm Resistor - 53-CMF508K2500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 8250 ohm Resistor
53-CMF508K2500FHEB
Through-Hole 0.25 W 8250 ohm Resistor 53-CMF508K2500FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 8250 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF508K2500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 8250 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 8250 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K2500FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 8250 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF508K2500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 8250 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 8250 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K2500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 8.25 Kohm, 250 Mw, 1%; Resistance Vishay - 67P8277 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.25 Kohm, 250 Mw, 1%; Resistance Vishay
67P8277
Metal Film Resistor, 8.25 Kohm, 250 Mw, 1%; Resistance Vishay 67P8277
METAL FILM RESISTOR, 8.25 KOHM, 250 MW, 1%; Resistance:8.25kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.25 KOHM, 250 MW, 1%; Resistance:8.25kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 8.25 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 8.25 Kohm, 250 Mw, 1%; Resistance Vishay
83R8104
Resistor, Metal Film, 8.25 Kohm, 250 Mw, 1%; Resistance Vishay 83R8104
RESISTOR, METAL FILM, 8.25 KOHM, 250 MW, 1%; Resistance:8.25kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 8.25 KOHM, 250 MW, 1%; Resistance:8.25kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF508K2500FHEB CMF8.25KQFTR-ND 1066580-CMF508K2500FHEB 53-CMF508K2500FHEB 67P8277
Product Name RES 8.25K OHM 1% 50PPM 1/4W Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 0.25 W 8250 ohm Resistor Metal Film Resistor, 8.25 Kohm, 250 Mw, 1%; Resistance Vishay
Resistance Range 8250 ohms 8250 ohms 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details