Vishay Intertechnology, Inc. RES 8.2K OHM 1/4W 2% AXIAL CMF508K2000GKEK

Description
RES 8.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W 2% AXIAL - CMF508K2000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W 2% AXIAL
CMF508K2000GKEK
RES 8.2K OHM 1/4W 2% AXIAL CMF508K2000GKEK
RES 8.2Kohm 1/4W 2% AXIAL

RES 8.2Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF508K2000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K2000GKEK-ND
Through Hole Resistors CMF508K2000GKEK-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 8.2K 2% T-1 Ek E3 Vishay - 67P8273 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.2K 2% T-1 Ek E3 Vishay
67P8273
Cmf-50 8.2K 2% T-1 Ek E3 Vishay 67P8273
CMF-50 8.2K 2% T-1 EK e3

CMF-50 8.2K 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K2000GKEK CMF508K2000GKEK-ND 67P8273
Product Name RES 8.2K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 8.2K 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers