Vishay Intertechnology, Inc. Metal Film Resistors - CMF508K2000GKBF

Description
Metal Film Resistors - Through Hole CMF-50 8.2K 2% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 8.2K 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF508K2000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF508K2000GKBF
Metal Film Resistors - CMF508K2000GKBF
Metal Film Resistors - Through Hole CMF-50 8.2K 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 8.2K 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF508K2000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K2000GKBF-ND
Through Hole Resistors CMF508K2000GKBF-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 8.2K 2% T-1 B14 Vishay - 67P8272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.2K 2% T-1 B14 Vishay
67P8272
Cmf-50 8.2K 2% T-1 B14 Vishay 67P8272
CMF-50 8.2K 2% T-1 B14

CMF-50 8.2K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K2000GKBF CMF508K2000GKBF-ND 67P8272
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 8.2K 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details