Vishay Precision Group Through Hole Resistors CMF508K0600FHEB

Description
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF8.06KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.06KQFCT-ND
Through Hole Resistors CMF8.06KQFCT-ND
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF8.06KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.06KQFTR-ND
Through Hole Resistors CMF8.06KQFTR-ND
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF508K0600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 8.06K OHM 1/4W 1% AXIAL Product overview: CMF508K0600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K0600FHEB can be used for catalog matching and distributor lookup.

RES 8.06K OHM 1/4W 1% AXIAL Product overview: CMF508K0600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF508K0600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.06K OHM 1/4W 1% AXIAL - CMF508K0600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/4W 1% AXIAL
CMF508K0600FHEB
RES 8.06K OHM 1/4W 1% AXIAL CMF508K0600FHEB
RES 8.06Kohm 1/4W 1% AXIAL

RES 8.06Kohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 8.06 Kohm, 250 Mw, 1%; Resistance Vishay - 67P8259 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.06 Kohm, 250 Mw, 1%; Resistance Vishay
67P8259
Metal Film Resistor, 8.06 Kohm, 250 Mw, 1%; Resistance Vishay 67P8259
METAL FILM RESISTOR, 8.06 KOHM, 250 MW, 1%; Resistance:8.06kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.06 KOHM, 250 MW, 1%; Resistance:8.06kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 8.06 Kohm, 250 Mw, 1%; No. Of Pins Vishay - 83R8103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 8.06 Kohm, 250 Mw, 1%; No. Of Pins Vishay
83R8103
Resistor, Metal Film, 8.06 Kohm, 250 Mw, 1%; No. Of Pins Vishay 83R8103
RESISTOR, METAL FILM, 8.06 KOHM, 250 MW, 1%; No. of Pins:2; Power Rating:250mW; Resistance:8.06kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature Coefficient:± 50ppm/°C; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, METAL FILM, 8.06 KOHM, 250 MW, 1%; No. of Pins:2; Power Rating:250mW; Resistance:8.06kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature Coefficient:± 50ppm/°C; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF8.06KQFCT-ND 53-CMF508K0600FHEB CMF508K0600FHEB 67P8259 83R8103
Product Name Through Hole Resistors 4W Resistor RES 8.06K OHM 1/4W 1% AXIAL Metal Film Resistor, 8.06 Kohm, 250 Mw, 1%; Resistance Vishay Resistor, Metal Film, 8.06 Kohm, 250 Mw, 1%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details