Vishay Intertechnology, Inc. Through Hole Resistors CMF5088R700FHEB

Description
88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF88.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF88.7QFTR-ND
Through Hole Resistors CMF88.7QFTR-ND
88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7 OHM 1/4W 1% AXIAL - CMF5088R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/4W 1% AXIAL
CMF5088R700FHEB
RES 88.7 OHM 1/4W 1% AXIAL CMF5088R700FHEB
RES 88.7ohm 1/4W 1% AXIAL

RES 88.7ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 88.7 1% T-2 Eb E3 Vishay - 67P8405 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 88.7 1% T-2 Eb E3 Vishay
67P8405
Cmf-50 88.7 1% T-2 Eb E3 Vishay 67P8405
CMF-50 88.7 1% T-2 EB e3

CMF-50 88.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF88.7QFTR-ND CMF5088R700FHEB 67P8405
Product Name Through Hole Resistors RES 88.7 OHM 1/4W 1% AXIAL Cmf-50 88.7 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details