Vishay Intertechnology, Inc. RES 88.7K OHM 1/4W 1% AXIAL CMF5088K700FKRE

Description
RES 88.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/4W 1% AXIAL - CMF5088K700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/4W 1% AXIAL
CMF5088K700FKRE
RES 88.7K OHM 1/4W 1% AXIAL CMF5088K700FKRE
RES 88.7Kohm 1/4W 1% AXIAL

RES 88.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5088K700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5088K700FKRE-ND
Through Hole Resistors CMF5088K700FKRE-ND
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 88.7K 1% T-1 R36 Vishay - 67P8402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 88.7K 1% T-1 R36 Vishay
67P8402
Cmf-50 88.7K 1% T-1 R36 Vishay 67P8402
CMF-50 88.7K 1% T-1 R36

CMF-50 88.7K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5088K700FKRE CMF5088K700FKRE-ND 67P8402
Product Name RES 88.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 88.7K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details