Vishay Intertechnology, Inc. Through Hole Resistors CMF5088K700FHEK

Description
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5088K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5088K700FHEK-ND
Through Hole Resistors CMF5088K700FHEK-ND
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7K OHM 1/4W 1% AXIAL - CMF5088K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/4W 1% AXIAL
CMF5088K700FHEK
RES 88.7K OHM 1/4W 1% AXIAL CMF5088K700FHEK
RES 88.7Kohm 1/4W 1% AXIAL

RES 88.7Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 88.7K 1% T-2 Ek E3 Vishay - 67P8400 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 88.7K 1% T-2 Ek E3 Vishay
67P8400
Cmf-50 88.7K 1% T-2 Ek E3 Vishay 67P8400
CMF-50 88.7K 1% T-2 EK e3

CMF-50 88.7K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5088K700FHEK-ND CMF5088K700FHEK 67P8400
Product Name Through Hole Resistors RES 88.7K OHM 1/4W 1% AXIAL Cmf-50 88.7K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers